LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 8-SO
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 8-SO
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 8-SO
Manufacturer: Power Integrations
Win Source Part Number: 880437-LYT1604D-TL
Series: LYTSwitch™-1
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) - Dimming - 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LYT1604
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 596-1772-6, 596-1772-2, 596-1772-1, LYT1604D-TL-ND
LED Driver, Product overview: LYT1604D-TL from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT1604D-TL can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFLINE 8SO
IC LED DRIVER OFFL 8SO
LED DRIVER, 20KHZ, SOIC-8; Device Topology:Buck (Step Down); Input Voltage Min:90V; Input Voltage Max:308V; Output Voltage Max:60V; Output Current Max:135mA; Switching Frequency:20kHz; No. of Outputs:1Outputs; Driver Case Style:SOIC RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 596-LYT1604D-TLCT-ND | 880437-LYT1604D-TL | 137-LYT1604D-TL | LYT1604D-TL | LYT1604D-TL | 09AH9772 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - LYT1604D-TL | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, 20Khz, Soic-8; Device Topology Power Integrations |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 90 to 308 volts | 90 to 308 volts | 90 to 308 volts | |||
| Features | RoHS Compliant | RoHS Compliant |