Manufacturer: Power Integrations
Win Source Part Number: 1320344-LYT1603D
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Tube
Type: AC DC Offline Switcher
Applications: Lighting
Standard Package: 100
Mounting: Surface Mount
Frequency: 20kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Voltage - Supply (Min): 90VAC
Voltage - Supply (Max): 308VAC
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
RoHS Status: RoHS Compliant
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 8-SO
LED Driver, Product overview: LYT1603D from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT1603D can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFLINE 8SO
LED Lighting Drivers 15W Sgl Stage Driver 20kHz CC PFC Buck
IC LED DRIVER OFFL 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1320344-LYT1603D | LYT1603D-ND | 137-LYT1603D | LYT1603D | LYT1603D | LYT1603D |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | LED Driver IC | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |