Power Integrations, Inc. LED Drivers LYT1404D

Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming
Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming
Datasheet
Datasheet Summary
Powered by GS/AI

The LYT1404D is a single-stage LED driver IC designed for buck topology applications, capable of delivering a constant current output with a power factor greater than 0.9 and efficiency exceeding 93%. It operates within a wide input voltage range of 90 VAC to 308 VAC and supports output power levels up to 22 W. The device features ±3% constant current regulation, making it suitable for high-performance LED applications. This driver incorporates a robust 725 V MOSFET, ensuring enhanced line voltage surge performance and low electromagnetic interference (EMI). It includes comprehensive protection features such as input and output overvoltage protection, output short-circuit protection, and thermal management capabilities, including thermal foldback and over-temperature shutdown. The LYT1404D is optimized for minimal component count, which contributes to its high power density and reliability. It is particularly well-suited for applications requiring accurate LED current regulation and high efficiency, making it a viable choice for engineers looking to implement efficient LED lighting solutions.

Datasheet Summary
Powered by GS/AI

The LYT1404D is a single-stage LED driver IC designed for buck topology applications, capable of delivering a constant current output with a power factor greater than 0.9 and efficiency exceeding 93%. It operates within a wide input voltage range of 90 VAC to 308 VAC and supports output power levels up to 22 W. The device features ±3% constant current regulation, making it suitable for high-performance LED applications. This driver incorporates a robust 725 V MOSFET, ensuring enhanced line voltage surge performance and low electromagnetic interference (EMI). It includes comprehensive protection features such as input and output overvoltage protection, output short-circuit protection, and thermal management capabilities, including thermal foldback and over-temperature shutdown. The LYT1404D is optimized for minimal component count, which contributes to its high power density and reliability. It is particularly well-suited for applications requiring accurate LED current regulation and high efficiency, making it a viable choice for engineers looking to implement efficient LED lighting solutions.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - LYT1404D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
LYT1404D
LED Drivers LYT1404D
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number LYT1404D
Product Name LED Drivers
Number of Outputs 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD1216RGZR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
 - 74AHCT573PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details
Isolation, Si822x/3x Automotive Isolated Gate Drivers - Si8230AB-AS1 - Skyworks Solutions, Inc.
Specs
Driver Type High-side; Low-side
Output Configuration High Side / Low Side
Output Current 0.5000 amps
View Details