Power Integrations, Inc. 280mA 700V 66kHz SOT-23 LED Driver IC LYT0006D

Description
LED Driver IC, 280mA, 700V, 66kHz, SOT-23, 1-Ch Product overview: LYT0006D from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280mA, 700V, 66kHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 280mA, 700V, 66kHz, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT0006D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver IC, 280mA, 700V, 66kHz, SOT-23, 1-Ch Product overview: LYT0006D from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280mA, 700V, 66kHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 280mA, 700V, 66kHz, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT0006D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
280mA 700V 66kHz SOT-23 LED Driver IC
137-LYT0006D
280mA 700V 66kHz SOT-23 LED Driver IC 137-LYT0006D
LED Driver IC, 280mA, 700V, 66kHz, SOT-23, 1-Ch Product overview: LYT0006D from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280mA, 700V, 66kHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 280mA, 700V, 66kHz, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT0006D can be used for catalog matching and distributor lookup.

LED Driver IC, 280mA, 700V, 66kHz, SOT-23, 1-Ch Product overview: LYT0006D from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280mA, 700V, 66kHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 280mA, 700V, 66kHz, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT0006D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 596-1461-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
596-1461-ND
LED Drivers 596-1461-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Dimming 401mA SO-8C

LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Dimming 401mA SO-8C

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LYT0006D - 141321-LYT0006D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LYT0006D
141321-LYT0006D
PMIC - PMIC - LED Drivers - LYT0006D 141321-LYT0006D
Manufacturer: Power Integrations Win Source Part Number: 141321-LYT0006D Packaging: Tube/Rail Type: AC DC Offline Switcher Mounting: SMD (SMT) Frequency: 66kHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO Maximum Supply Voltage: 308VAC Operating Input Voltage(Min): 85VAC Channel Output Current: 401mA

Manufacturer: Power Integrations
Win Source Part Number: 141321-LYT0006D
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Frequency: 66kHz
Internal Switch(s): Yes
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO
Maximum Supply Voltage: 308VAC
Operating Input Voltage(Min): 85VAC
Channel Output Current: 401mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LYT0006D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LYT0006D
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LYT0006D
IC LED DRIVER OFFL 401MA SO-8C

IC LED DRIVER OFFL 401MA SO-8C

Supplier's Site
PMIC - LED Drivers - LYT0006D - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LYT0006D
PMIC - LED Drivers LYT0006D
IC LED DRIVER OFFLINE 401MA 8SO

IC LED DRIVER OFFLINE 401MA 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-LYT0006D 596-1461-ND 141321-LYT0006D LYT0006D LYT0006D
Product Name 280mA 700V 66kHz SOT-23 LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - LYT0006D Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Output Voltage 54 volts
Number of Channels 1 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 85 to 308 volts 85 volts 85 to 308 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1766705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Channels 1 #
Features RoHS Compliant
View Details
PMIC - LED Drivers - LM2791LD-L/NOPB-NS - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 36 milliamps
View Details
LM3463 6-Channel High Voltage, Constant Current LED Driver with Dynamic Headroom Control - LM3463SQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 12 to 95 volts
View Details
5 suppliers