Power Integrations, Inc. LED Drivers LYT0006D-TL

Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Dimming 401mA SO-8C
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Dimming 401mA SO-8C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 596-1768-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
596-1768-2-ND
LED Drivers 596-1768-2-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Dimming 401mA SO-8C

LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Dimming 401mA SO-8C

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LYT0006D-TL - 806401-LYT0006D-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LYT0006D-TL
806401-LYT0006D-TL
PMIC - PMIC - LED Drivers - LYT0006D-TL 806401-LYT0006D-TL
Manufacturer: Power Integrations Win Source Part Number: 806401-LYT0006D-TL Packaging: Reel Type: AC DC Offline Switcher Mounting Style: SMD Frequency: 66kHz Current - Output / Channel: 401mA Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Voltage - Supply (Min): 85VAC Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 308VAC

Manufacturer: Power Integrations
Win Source Part Number: 806401-LYT0006D-TL
Packaging: Reel
Type: AC DC Offline Switcher
Mounting Style: SMD
Frequency: 66kHz
Current - Output / Channel: 401mA
Internal Switch(s): Yes
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Voltage - Supply (Min): 85VAC
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 308VAC

Buy Now
Singapore, Singapore
SOT-23 LED Driver IC
745-LYT0006D-TL
SOT-23 LED Driver IC 745-LYT0006D-TL
LED Driver, GREEN, SOT-23, 5 PIN Product overview: LYT0006D-TL from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT-23, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-LYT0006D-TL can be used for catalog matching and distributor lookup.

LED Driver, GREEN, SOT-23, 5 PIN Product overview: LYT0006D-TL from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT-23, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-LYT0006D-TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LYT0006D-TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LYT0006D-TL
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LYT0006D-TL
IC LED DRIVER OFFL 401MA SO-8C

IC LED DRIVER OFFL 401MA SO-8C

Supplier's Site
PMIC - LED Drivers - LYT0006D-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LYT0006D-TL
PMIC - LED Drivers LYT0006D-TL
IC LED DRIVER OFFLINE 401MA 8SO

IC LED DRIVER OFFLINE 401MA 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 596-1768-2-ND 806401-LYT0006D-TL 745-LYT0006D-TL LYT0006D-TL LYT0006D-TL
Product Name LED Drivers PMIC - PMIC - LED Drivers - LYT0006D-TL SOT-23 LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Led Driver 2A Buck - A6211GLJTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
LED Drivers - 763465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 75 watts
Features RoHS Compliant
View Details