LED Driver IC, 308V In, 170mA Out, 66kHz, SOT-23 Product overview: LYT0005P from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 308V, 170mA, 66kHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 308V, 170mA, 66kHz, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT0005P can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Dimming 275mA 8-PDIP-B
Manufacturer: Power Integrations
Win Source Part Number: 784802-LYT0005P
Series: LYTSwitch-0
Packaging: Tube
Type: AC DC Offline Switcher
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Frequency: 66kHz
Internal Switch(s): Yes
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Family Name: LYT0005
Categories: Integrated Circuits (ICs)
Manufacturer Package: DIP-8B
Voltage Supply MAX: 308VAC
Output Current per Channel: 275mA
Voltage Supply MIN: 85VAC
Alternative Parts (Cross-Reference): MPQ24833B-AEC1; NSI45060JDT4G; ICL8002G; NSI45015WT1G;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC LED DRIVER OFFLINE 275MA 8DIP
LED DRIVER, 66KHZ, DIP-7; Device Topology:Boost, Buck, Buck-Boost, Flyback; Input Voltage Min:85V; Input Voltage Max:308V; Output Voltage Max:54V; Output Current Max:170mA; Switching Frequency:66kHz; No. of Outputs:1Outputs RoHS Compliant: Yes
IC LED DRIVER OFFLINE 275MA 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LYT0005P | LYT0005P-ND | 784802-LYT0005P | LYT0005P | 47Y1102 | LYT0005P |
| Product Name | 308V 170mA 66kHz SOT-23 LED Driver IC | LED Drivers | Board Mount LED Drivers - LYT0005P | PMIC - LED Drivers | Led Driver, 66Khz, Dip-7; Device Topology Power Integrations | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Output Voltage | 54 volts | 54 volts | ||||
| Number of Channels | 1 # | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |