Manufacturer: Power Integrations
Win Source Part Number: 784801-LYT0005D-TL
Series: LYTSwitch-0
Packaging: Reel package
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width) 7 leads
Mounting: SMD
Frequency: 66kHz
Internal Switch(s): Yes
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Family Name: LYT0005D
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SO
Voltage Supply MAX: 308VAC
Output Current per Channel: 275mA
Voltage Supply MIN: 85VAC
Alternative Parts (Cross-Reference): AL1676-30AS7-13; NSI45060JDT4G; AL1676-20AS7-13; ICL8002G;
Introduction Date: June 12, 2013
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Dimming 275mA SO-8C
LED Driver, GREEN, SOT-23, 5 PIN Product overview: LYT0005D-TL from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT0005D-TL can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFL 275MA SO-8C
IC LED DRIVER OFFLINE 275MA 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 784801-LYT0005D-TL | 596-1767-2-ND | 137-LYT0005D-TL | LYT0005D-TL | LYT0005D-TL |
| Product Name | Board Mount LED Drivers - LYT0005D-TL | LED Drivers | SOT-23 LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |