LNK6779K is a high-power off-line switcher with primary-side regulation, integrating a 725 V MOSFET for use in AC-DC power supplies up to 153 W. It is packaged in an eSOP-12B surface-mount case with an exposed thermal pad for heat dissipation. The device operates at 132 kHz, supports no-load consumption below 30 mW at 230 VAC, and provides built-in protection including overload, short-circuit, overvoltage, and thermal shutdown with auto-restart. Multi-mode control maintains efficiency across load ranges, and frequency jittering reduces EMI filter requirements. It eliminates the need for optocouplers and secondary-side control circuitry.
IC OFFLINE SWITCH FLYBACK 12ESOP Product overview: LNK6779K from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK6779K can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-LNK6779K |
| Product Name | Power Management IC |
| Package Type | Other; Tube |