LNK6776E is a high-power off-line switcher with primary-side regulation, integrating a 725 V MOSFET and controller in an eSIP-7C package. It supports output power up to 60 W at 230 VAC and 88 W at 85-265 VAC with a metal heat sink. Features include multi-mode control for high efficiency across load ranges, no-load consumption below 30 mW at 230 VAC, 132 kHz switching frequency, and comprehensive protection including overvoltage, short-circuit, and thermal shutdown with latching or hysteretic options. The package has an exposed pad for thermal dissipation and complies with RoHS standards.
AC to DC Switching Converter Off-Line Switcher 120kHz to 136kHz 6-Pin ESIP-C Product overview: LNK6776E from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120kHz, 136kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 120kHz, 136kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK6776E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-LNK6776E |
| Product Name | 120kHz 136kHz Power Management IC |
| Package Type | Other; ESIP-C |