The LNK6775E is a high-power off-line switcher from the LinkSwitch-HP family, integrating a 725 V MOSFET and primary-side regulation circuitry for efficient AC-DC conversion in applications such as adapters, LCD TVs, and industrial power supplies. It is packaged in an eSIP-7C case with an exposed thermal pad for heat dissipation. The device operates at 132 kHz, supports no-load consumption below 30 mW at 230 VAC, and delivers up to 40 W output power in open-frame configurations with 230 VAC input. It includes comprehensive protection features such as auto-restart for overload and short-circuit conditions, accurate thermal shutdown, line brown-in/out protection, and output overvoltage protection with latching or hysteretic options. The part eliminates the need for an optocoupler and secondary control circuitry, simplifying design and reducing system cost.
AC to DC Switching Converter Off-Line Switcher 120kHz to 136kHz 6-Pin ESIP-C Product overview: LNK6775E from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120kHz, 136kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 120kHz, 136kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK6775E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-LNK6775E |
| Product Name | 120kHz 136kHz Power Management IC |
| Package Type | Other; ESIP-C |