Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6774K LNK6774K

Description
Manufacturer: Power Integrations Win Source Part Number: 779667-LNK6774K Series: LinkSwitch-HP Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad Mounting: SMD Power (Watts): 39W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz ~ 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Family Name: LNK6774 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-ESOP Alternative Parts (Cross-Reference): TEA1532AT/N1; AP3766K6TR-G1; TEA1532AT/N1/DG,11; TEA1532AT; Introduction Date: March 05, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 779667-LNK6774K Series: LinkSwitch-HP Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad Mounting: SMD Power (Watts): 39W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz ~ 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Family Name: LNK6774 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-ESOP Alternative Parts (Cross-Reference): TEA1532AT/N1; AP3766K6TR-G1; TEA1532AT/N1/DG,11; TEA1532AT; Introduction Date: March 05, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6774K - 779667-LNK6774K - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6774K
779667-LNK6774K
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6774K 779667-LNK6774K
Manufacturer: Power Integrations Win Source Part Number: 779667-LNK6774K Series: LinkSwitch-HP Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad Mounting: SMD Power (Watts): 39W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz ~ 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Family Name: LNK6774 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-ESOP Alternative Parts (Cross-Reference): TEA1532AT/N1; AP3766K6TR-G1; TEA1532AT/N1/DG,11; TEA1532AT; Introduction Date: March 05, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 779667-LNK6774K
Series: LinkSwitch-HP
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad
Mounting: SMD
Power (Watts): 39W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 64%
Frequency - Switching: 120kHz ~ 136kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Family Name: LNK6774
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-ESOP
Alternative Parts (Cross-Reference): TEA1532AT/N1; AP3766K6TR-G1; TEA1532AT/N1/DG,11; TEA1532AT;
Introduction Date: March 05, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 779667-LNK6774K
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6774K
Package Type Other; 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A90N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR4770AG-1 - ICE5AR4770AG-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 15 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details