The LNK6767V is a high-power off-line switcher in the LinkSwitch-HP family, integrating a 650 V MOSFET and primary-side regulation circuitry for efficient AC-DC conversion in applications such as adapters, LCD TVs, and appliances. It is housed in an eDIP-12B package with an exposed pad for thermal management and supports operation at 132 kHz to reduce transformer size. The device offers no-load consumption below 30 mW at 230 VAC, >75% efficiency at 1 W input, and built-in protections including overload, short-circuit, overvoltage, and thermal shutdown with latching or hysteretic options. It eliminates the need for optocouplers and secondary control circuitry, simplifying design while maintaining ±5% output voltage tolerance. The device supports programmable current limit and line compensation for constant overload power across input voltage ranges. Output power is rated up to 30 W in open-frame adapters with proper thermal dissipation under 85-265 VAC input.
AC to DC Switching Converter Off-Line Switcher 120kHz to 136kHz 11-Pin EDIP-B Product overview: LNK6767V from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120kHz, 136kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 120kHz, 136kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK6767V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-LNK6767V |
| Product Name | 120kHz 136kHz Power Management IC |
| Package Type | Other; EDIP-B |