The LNK6765V is a high-power off-line switcher in the LinkSwitch-HP family, integrating a 650 V MOSFET and controller for primary-side regulated switch-mode power supplies. It is housed in an eDIP-12B package with an exposed pad for heat transfer, supporting through-hole mounting in ultra-slim designs. The device operates at 132 kHz, enables no-load consumption below 30 mW at 230 VAC, and delivers up to 13 W output in open-frame adapters with 230 VAC input. Features include multi-mode control for high efficiency across load ranges, integrated thermal shutdown, overload and short-circuit protection with auto-restart, and line brown-in/out protection. It eliminates the need for optocouplers and secondary control circuitry.
AC to DC Switching Converter Off-Line Switcher 120kHz to 136kHz 11-Pin EDIP-B Product overview: LNK6765V from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120kHz, 136kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 120kHz, 136kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK6765V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-LNK6765V |
| Product Name | 120kHz 136kHz Power Management IC |
| Package Type | Other; EDIP-B |