LNK6765E is a high-power off-line switcher integrating a 650 V MOSFET and controller for primary-side regulated (PSR) power supplies up to 40 W. It operates at 132 kHz to reduce transformer size and supports eSIP-7C package with exposed pad for thermal management. The device meets no-load consumption below 30 mW at 230 VAC and provides >75% efficiency at 1 W input. It includes multi-mode control, comprehensive protection features (overload, short-circuit, overvoltage, thermal shutdown), and line brown-in/out protection. The part enables elimination of optocouplers and secondary control circuitry, simplifying system design with ±5% output voltage tolerance. It is RoHS compliant and halogen free.
AC to DC Switching Converter Off-Line Switcher 120kHz to 136kHz 6-Pin ESIP-C Product overview: LNK6765E from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120kHz, 136kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 120kHz, 136kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK6765E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-LNK6765E |
| Product Name | 120kHz 136kHz Power Management IC |
| Package Type | Other; ESIP-C |