The LNK6665K is a high-power off-line switcher with primary-side regulation, integrating a 650 V MOSFET and controller in an eSOP-12B package. It supports multi-mode control for efficiencies exceeding 75% at 1 W input and 50% at 0.1 W input at 230 VAC, with no-load consumption below 30 mW. The device eliminates the need for an optocoupler and secondary control circuitry, offering ±5% output voltage tolerance and 132 kHz switching frequency to reduce transformer size. It includes comprehensive protection features such as auto-restart during overload faults, output short-circuit, overvoltage, and thermal shutdown, with line brown-in/out and overvoltage shutdown. The eSOP-12B package features an exposed pad for thermal dissipation and supports IR reflow soldering, with maximum output power of 42 W at 85-265 VAC on a PCB with IR reflow heat sink.
Analog Circuit, 1 Func, PDSO11, SOP-12/11 Product overview: LNK6665K from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK6665K can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-LNK6665K |
| Product Name | Power Management IC |