The LNK6427K is a high-voltage power switch IC designed for energy-efficient CV/CC adapters and chargers, integrating a 725 V MOSFET and ON/OFF control with primary-side regulation to eliminate optocouplers and secondary circuitry. It is packaged in the eSOP-12B format and delivers up to 9 W output power at 90-264 VAC input. Features include frequency jittering for reduced EMI, programmable switching frequency up to 85 kHz, auto-restart protection for fault conditions, hysteretic thermal shutdown at 142°C with 60°C hysteresis, and no-load consumption below 30 mW at 230 VAC. The device supports output cable voltage drop compensation and meets EcoSmart energy efficiency standards with halogen-free and RoHS-compliant packaging.
IC OFFLINE SWITCH FLYBACK 12ESOP Product overview: LNK6427K from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK6427K can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-LNK6427K |
| Product Name | Power Management IC |
| Package Type | Other; Tube |