The LNK6426D is a monolithic off-line CV/CC switcher from the LinkSwitch-3 family, designed to simplify low-power adapter and charger designs by eliminating the optocoupler and secondary control circuitry. It integrates a 725 V power MOSFET and uses ON/OFF control for voltage regulation with frequency modulation for current regulation. The device operates in discontinuous conduction mode and features auto-restart protection, hysteretic thermal shutdown, and frequency jittering to reduce EMI filter costs. It supports programmable switching frequencies up to 85 kHz and maintains no-load consumption below 30 mW at 230 VAC with a bias winding. The SO-8C package has a footprint compatible with standard PCB layouts. The device is RoHS compliant and halogen-free, meeting global energy efficiency standards with no external components. Output power is rated at 5.5 W for adapter applications and 6.1 W for open-frame applications under specified conditions.
IC OFFLINE SWITCH FLYBACK 8SO Product overview: LNK6426D-TL from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK6426D-TL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-LNK6426D-TL |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |