The LNK6407D is a primary-side regulated CV/CC flyback switcher IC for low-power adapters and chargers, integrating a 725 V power MOSFET and control circuitry in an SO-8C package. It eliminates the need for an optocoupler and secondary control circuitry, with ON/OFF control enabling constant efficiency under light loads and no-load consumption below 30 mW at 230 VAC. The device supports programmable switching frequencies up to 85 kHz, includes frequency jittering for reduced EMI, and features auto-restart protection and hysteretic thermal shutdown with a 142 °C trip point and 60 °C hysteresis. Output power is rated at 7.5 W for adapter applications and 7.5 W for open-frame designs under specified conditions.
IC OFFLINE SWITCH FLYBACK 8SO Product overview: LNK6407D from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK6407D can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-LNK6407D |
| Product Name | Power Management IC |
| Package Type | Other; Tube |