The LNK632DG is a monolithic offline switcher IC designed for low-power constant voltage and constant current charger applications, integrating a 700 V power MOSFET and control circuitry to eliminate external optocouplers and secondary control components. It is packaged in an SO-8C (D package) measuring 6.00 mm by 3.90 mm, with a pin configuration compliant with JEDEC MS-012. The device supports ON/OFF control for tight voltage regulation and frequency modulation for constant current output, achieving no-load consumption below 30 mW at 230 VAC with a bias winding. It features auto-restart protection, hysteretic thermal shutdown with a 142 °C trip point and 60 °C hysteresis, and cable voltage drop compensation selectable via external bypass capacitor values of 1 µF or 10 µF. The IC is halogen-free and RoHS compliant, and operates with a maximum drain supply voltage of 50 V and on-state resistance of 45-79 Ω across temperature.
Analog Circuit, 1 Func, PDSO8, GREEN, PLASTIC, MS-012, SOP-7/8 Product overview: LNK632DG from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK632DG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-LNK632DG |
| Product Name | Power Management IC |
| Package Type | Other; SOIC |