Analog IC, Flyback, 8W, 265VAC, 100kHz, DIP Product overview: LNK625PG from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W, 100kHz, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 8W, 100kHz, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK625PG can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH FLYBACK 8DIP
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-LNK625PG | LNK625PG |
| Product Name | 8W 100kHz DIP Power Management IC | AC DC Converters, Offline Switches |
| Package Type | Other; DIP | DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads |
| Output Voltage | 6 volts | |
| IOUT | 0.3530 amps |