The LNK616DG is a member of the LinkSwitch-II family, a monolithic CV/CC switcher for adapters and chargers that integrates a 700 V power MOSFET and eliminates the need for optocouplers and secondary control circuitry. It is packaged in an SO-8C (D Package) and delivers up to 6.1 W of continuous output power in an open-frame design with adequate heat sinking. The device operates from 85-265 VAC input, features programmable switching frequency up to 85 kHz, indirect output sensing via the feedback pin, and includes auto-restart protection, hysteretic thermal shutdown, and frequency jittering to reduce EMI filter cost. It meets EcoSmart energy efficiency standards with no-load consumption below 30 mW at 230 VAC and complies with RoHS and halogen-free requirements.
Analog Circuit, 1 Func, PDSO8, SOP-8/7 Product overview: LNK616DG from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK616DG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-LNK616DG |
| Product Name | Power Management IC |
| Package Type | Other; SOIC |