The LNK614PG is a member of the LinkSwitch-II family, a monolithic offline switcher for low-power CV/CC adapters and chargers, integrating a 700 V power MOSFET with ON/OFF control and auto-restart protection. It is packaged in a DIP-8C (P package) and delivers up to 3.5 W in a typical non-ventilated enclosed adapter at 85-265 VAC input and 50 °C ambient temperature. The device supports output cable voltage drop compensation via a 1 mF or 10 mF BYPASS pin capacitor, maintains ±5% output voltage tolerance in CV mode and ±10% output current tolerance in CC mode over 0-100 °C junction temperature, and consumes less than 30 mW at no-load with 230 VAC input. It features frequency jittering, hysteretic thermal shutdown at 142 °C with 60 °C hysteresis, and meets EcoSmart and RoHS standards.
Analog IC, 65kHz, 265V AC In, 700V Out, 400mA, DIP Product overview: LNK614PG from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65kHz, 265V, 700V, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 65kHz, 265V, 700V, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK614PG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-LNK614PG |
| Product Name | 65kHz 265V 700V DIP Power Management IC |
| Package Type | Other; DIP |