Power Integrations, Inc. Led Driver, 80Khz, Soic-8; Device Topology Power Integrations LNK605DG-TL

Description
LED DRIVER, 80KHZ, SOIC-8; Device Topology:Flyback; Input Voltage Min:90V; Input Voltage Max:265V; Output Voltage Max:12.1V; Output Current Max:300mA; Switching Frequency:80kHz; No. of Outputs:1Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, 80KHZ, SOIC-8; Device Topology:Flyback; Input Voltage Min:90V; Input Voltage Max:265V; Output Voltage Max:12.1V; Output Current Max:300mA; Switching Frequency:80kHz; No. of Outputs:1Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, 80Khz, Soic-8; Device Topology Power Integrations - 72AC6092 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, 80Khz, Soic-8; Device Topology Power Integrations
72AC6092
Led Driver, 80Khz, Soic-8; Device Topology Power Integrations 72AC6092
LED DRIVER, 80KHZ, SOIC-8; Device Topology:Flyback; Input Voltage Min:90V; Input Voltage Max:265V; Output Voltage Max:12.1V; Output Current Max:300mA; Switching Frequency:80kHz; No. of Outputs:1Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes

LED DRIVER, 80KHZ, SOIC-8; Device Topology:Flyback; Input Voltage Min:90V; Input Voltage Max:265V; Output Voltage Max:12.1V; Output Current Max:300mA; Switching Frequency:80kHz; No. of Outputs:1Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 72AC6092
Product Name Led Driver, 80Khz, Soic-8; Device Topology Power Integrations
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6272KLPTR-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.3 to 40 volts
Features RoHS Compliant
View Details
4 suppliers
LED Driver ICs - 7704695P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 40 volts
View Details
PMIC - LED Drivers - CY39C603PF-G-JNEFE1 - Lingto Electronic Limited
Specs
Type Dimmable
View Details