LNK585GG is a zero standby consumption integrated off-line switcher designed for ultra-low-power isolated or non-isolated standby and auxiliary supplies, achieving less than 3 mW consumption at 230 VAC in power-down mode. It features an SMD-8C package, operates from a universal input range of 85-265 VAC, and provides up to 4.5 W output power in open-frame designs with adequate heat sinking at 50 °C ambient. The device uses ON/OFF control with no loop compensation, incorporates frequency jittering to reduce EMI filter costs, and includes hysteretic thermal shutdown, auto-restart for fault conditions, and overvoltage/undervol
Analog Circuit, Product overview: LNK585GG-TL from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK585GG-TL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-LNK585GG-TL |
| Product Name | Power Management IC |
| Package Type | Other; SMD/SMT |