Power Integrations, Inc. 0.2A 107kHz Voltage Regulator IC LNK564DN

Description
Switching Regulator, 0.2A, 107kHz Switching Freq-Max, PDSO7, SOP-8/7 Product overview: LNK564DN from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 107kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.2A, 107kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK564DN can be used for catalog matching and distributor lookup.
Request a Quote
Description
Switching Regulator, 0.2A, 107kHz Switching Freq-Max, PDSO7, SOP-8/7 Product overview: LNK564DN from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 107kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.2A, 107kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK564DN can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.2A 107kHz Voltage Regulator IC
748-LNK564DN
0.2A 107kHz Voltage Regulator IC 748-LNK564DN
Switching Regulator, 0.2A, 107kHz Switching Freq-Max, PDSO7, SOP-8/7 Product overview: LNK564DN from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 107kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.2A, 107kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK564DN can be used for catalog matching and distributor lookup.

Switching Regulator, 0.2A, 107kHz Switching Freq-Max, PDSO7, SOP-8/7 Product overview: LNK564DN from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 107kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.2A, 107kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK564DN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators
Product Number 748-LNK564DN
Product Name 0.2A 107kHz Voltage Regulator IC
Package Type Other; SO
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2124658 - RS Components, Ltd.
Specs
Efficiency 96 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Voltage Regulators - Linear + Switching - A8450KLBTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers