The LNK563DN-TL is a member of the LinkSwitch-LP family of off-line switcher ICs designed to replace unregulated linear transformers in low-power applications up to 2.5 W. It is housed in an SO-8C package and operates from a universal input voltage range of 85 to 265 VAC. The device integrates a 700 V power MOSFET and uses ON/OFF control with frequency jittering up to 83 kHz to minimize EMI and reduce input filter costs. It features hysteretic thermal shutdown at 142 °C with 75 °C hysteresis, auto-restart under fault conditions, and no-load consumption below 150 mW at 265 VAC. The IC meets industry standards for thermal overload protection and HV creepage requirements.
Switching Regulator, 0.2A, 89kHz Switching Freq-Max, PDSO7, SOP-8/7 Product overview: LNK563DN-TL from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 89kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.2A, 89kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK563DN-TL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-LNK563DN-TL |
| Product Name | 0.2A 89kHz Voltage Regulator IC |
| Package Type | Other; SO |