Power Integrations, Inc. SMD 0.28A 49.5kHz Voltage Regulator IC LNK520GN

Description
Switching Regulator, 0.28A, 49.5kHz Switching Freq-Max, PDSO8, SMD-8/7 Product overview: LNK520GN from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.28A, 49.5kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 0.28A, 49.5kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK520GN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Regulator, 0.28A, 49.5kHz Switching Freq-Max, PDSO8, SMD-8/7 Product overview: LNK520GN from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.28A, 49.5kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 0.28A, 49.5kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK520GN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.28A 49.5kHz Voltage Regulator IC
748-LNK520GN
SMD 0.28A 49.5kHz Voltage Regulator IC 748-LNK520GN
Switching Regulator, 0.28A, 49.5kHz Switching Freq-Max, PDSO8, SMD-8/7 Product overview: LNK520GN from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.28A, 49.5kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 0.28A, 49.5kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK520GN can be used for catalog matching and distributor lookup.

Switching Regulator, 0.28A, 49.5kHz Switching Freq-Max, PDSO8, SMD-8/7 Product overview: LNK520GN from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.28A, 49.5kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 0.28A, 49.5kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK520GN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators
Product Number 748-LNK520GN
Product Name SMD 0.28A 49.5kHz Voltage Regulator IC
Package Type Other; SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

 - 78SR105TC - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Obsolete
View Details
Switching Regulators - 1227212P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 96 %
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers