Power Integrations, Inc. SMD 0.28A 49.5kHz Voltage Regulator IC LNK520GN-TL

Description
Switching Regulator, 0.28A, 49.5kHz Switching Freq-Max, PDSO8, SMD-8/7 Product overview: LNK520GN-TL from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.28A, 49.5kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 0.28A, 49.5kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK520GN-TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Regulator, 0.28A, 49.5kHz Switching Freq-Max, PDSO8, SMD-8/7 Product overview: LNK520GN-TL from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.28A, 49.5kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 0.28A, 49.5kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK520GN-TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
SMD 0.28A 49.5kHz Voltage Regulator IC
748-LNK520GN-TL
SMD 0.28A 49.5kHz Voltage Regulator IC 748-LNK520GN-TL
Switching Regulator, 0.28A, 49.5kHz Switching Freq-Max, PDSO8, SMD-8/7 Product overview: LNK520GN-TL from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.28A, 49.5kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 0.28A, 49.5kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK520GN-TL can be used for catalog matching and distributor lookup.

Switching Regulator, 0.28A, 49.5kHz Switching Freq-Max, PDSO8, SMD-8/7 Product overview: LNK520GN-TL from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.28A, 49.5kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 0.28A, 49.5kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK520GN-TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK520GN-TL - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
LNK520GN-TL
AC DC Converters, Offline Switches LNK520GN-TL
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-LNK520GN-TL LNK520GN-TL
Product Name SMD 0.28A 49.5kHz Voltage Regulator IC AC DC Converters, Offline Switches
Package Type Other; SMD/SMT Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227216 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 91 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8325A-65CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers