Power Integrations, Inc. SMD 0.4A 49.5kHz Voltage Regulator IC LNK500G

Description
Switching Regulator, 0.4A, 49.5kHz Switching Freq-Max, PDSO7, SMD-8/7 Product overview: LNK500G from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4A, 49.5kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 0.4A, 49.5kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK500G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Regulator, 0.4A, 49.5kHz Switching Freq-Max, PDSO7, SMD-8/7 Product overview: LNK500G from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4A, 49.5kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 0.4A, 49.5kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK500G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
SMD 0.4A 49.5kHz Voltage Regulator IC
748-LNK500G
SMD 0.4A 49.5kHz Voltage Regulator IC 748-LNK500G
Switching Regulator, 0.4A, 49.5kHz Switching Freq-Max, PDSO7, SMD-8/7 Product overview: LNK500G from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4A, 49.5kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 0.4A, 49.5kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK500G can be used for catalog matching and distributor lookup.

Switching Regulator, 0.4A, 49.5kHz Switching Freq-Max, PDSO7, SMD-8/7 Product overview: LNK500G from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4A, 49.5kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 0.4A, 49.5kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK500G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators
Product Number 748-LNK500G
Product Name SMD 0.4A 49.5kHz Voltage Regulator IC
Package Type Other; SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 1882980 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 84 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details