LED Driver IC 1 Output AC DC Offline Switcher Triac Dimming 1A eDIP-12
Manufacturer: Power Integrations
Win Source Part Number: 1055988-LNK460VG
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Mounting: Through Hole
Frequency: 122kHz
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: eDIP-12
Maximum Supply Voltage: 50V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
LED Driver, Product overview: LNK460VG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK460VG can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFL DIM 1A EDIP12
IC LED DRV OFFL TRIAC 1A EDIP-12
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 596-1343-5-ND | 1055988-LNK460VG | 137-LNK460VG | LNK460VG | LNK460VG |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - LNK460VG | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | ? to 50 volts | ? to 50 volts | |||
| Output Current | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||
| Features | RoHS Compliant |