LED Driver, Product overview: LNK457VG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK457VG can be used for catalog matching and distributor lookup.
Manufacturer: Power Integrations
Win Source Part Number: 779648-LNK457VG
Series: LinkSwitch-PL
Packaging: Tube
Type: AC DC Offline Switcher
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 12-SDIP (0.412", 10.46mm) Exposed Pad
Frequency: 122kHz
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: Triac
Family Name: LNK457VG
Categories: Integrated Circuits (ICs)
Manufacturer Package: eDIP-12
Voltage Supply MAX: 50V
Output Current per Channel: 1A
Alternative Parts (Cross-Reference): NSIC2050JBT3G; NCL30082DDR2G; LC5566LD; MLX81106;
Introduction Date: November 04, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
LED Driver IC 1 Output AC DC Offline Switcher Triac Dimming 1A eDIP-12
IC LED DRV OFFL TRIAC 1A EDIP-12
IC LED DRIVER OFFL DIM 1A EDIP12
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LNK457VG | 779648-LNK457VG | 596-1347-5-ND | LNK457VG | LNK457VG |
| Product Name | LED Driver IC | Board Mount LED Drivers - LNK457VG | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Number of Channels | 2 # | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | ? to 50 volts | ? to 50 volts |