A range of off-line AC-DC converters from Power Integrations designed for use as LED drivers in solid-state lighting applications. The devices feature single-stage PFC and constant current control for non-isolated applications and a control algorithm which provides flicker-free TRIAC dimming with minimal external components. These 4-pin monolithic ICs integrate a high-voltage power MOSFET, a novel discontinuous-mode variable frequency variable on-time controller, frequency jitter, cycle-by-cycle current limit and hysteretic thermal shutdown circuitry.
⢠Optimized for non-isolated flyback designs. ⢠Single-stage power factor correction and accurate constant current output. ⢠Flicker-free phase-controlled TRIAC dimming. ⢠Very low component count with small non-electrolytic bulk capacitor for compact replacement lamp designs. ⢠Complete elimination of control loop compensation. ⢠Frequency jitter greatly reduces EMI filter size and costs. ⢠Low dissipation direct sensing of LED current. ⢠Short-circuit, overload, open feedback and output overvoltage protection. ⢠Hysteretic thermal shutdown. ⢠Meets high-voltage creepage between DRAIN and all other pins both on PCB and at package. ⢠Compact SO8, eSOP12 and eDIP12 packages
Package Type = SOIC
Output Voltage Range = Minimum of 50 V
Minimum Output Voltage = 50 V
Delivery on production packaging - Tube. This product is non-returnable.
A range of off-line AC-DC converters from Power Integrations designed for use as LED drivers in solid-state lighting applications. The devices feature single-stage PFC and constant current control for non-isolated applications and a control algorithm which provides flicker-free TRIAC dimming with minimal external components. These 4-pin monolithic ICs integrate a high-voltage power MOSFET, a novel discontinuous-mode variable frequency variable on-time controller, frequency jitter, cycle-by-cycle current limit and hysteretic thermal shutdown circuitry.
⢠Optimized for non-isolated flyback designs. ⢠Single-stage power factor correction and accurate constant current output. ⢠Flicker-free phase-controlled TRIAC dimming. ⢠Very low component count with small non-electrolytic bulk capacitor for compact replacement lamp designs. ⢠Complete elimination of control loop compensation. ⢠Frequency jitter greatly reduces EMI filter size and costs. ⢠Low dissipation direct sensing of LED current. ⢠Short-circuit, overload, open feedback and output overvoltage protection. ⢠Hysteretic thermal shutdown. ⢠Meets high-voltage creepage between DRAIN and all other pins both on PCB and at package. ⢠Compact SO8, eSOP12 and eDIP12 packages
Package Type = SOIC
Output Voltage Range = Minimum of 50 V
Minimum Output Voltage = 50 V
LED Driver IC 8W SO-8 - Power Management ICs - AC-DC Converters
RS Components, Ltd. | |
---|---|
Product Category | AC-DC Converter Chips |
Product Number | 1235507P |
Package Type | SOIC; Other; SOIC |