Power Integrations, Inc. PMIC - PMIC - LED Drivers - LNK454DG-TL LNK454DG-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 1202661-LNK454DG-TL Packaging: Tape and Reel Type: AC DC Offline Switcher Mounting Style: SMD Frequency: 122kHz Current - Output / Channel: 700mA Internal Switch(s): Yes Dimming: Triac Categories: Integrated Circuits Supplier Device Package: SO-8C Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 50V
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1202661-LNK454DG-TL Packaging: Tape and Reel Type: AC DC Offline Switcher Mounting Style: SMD Frequency: 122kHz Current - Output / Channel: 700mA Internal Switch(s): Yes Dimming: Triac Categories: Integrated Circuits Supplier Device Package: SO-8C Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LNK454DG-TL - 1202661-LNK454DG-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LNK454DG-TL
1202661-LNK454DG-TL
PMIC - PMIC - LED Drivers - LNK454DG-TL 1202661-LNK454DG-TL
Manufacturer: Power Integrations Win Source Part Number: 1202661-LNK454DG-TL Packaging: Tape and Reel Type: AC DC Offline Switcher Mounting Style: SMD Frequency: 122kHz Current - Output / Channel: 700mA Internal Switch(s): Yes Dimming: Triac Categories: Integrated Circuits Supplier Device Package: SO-8C Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 50V

Manufacturer: Power Integrations
Win Source Part Number: 1202661-LNK454DG-TL
Packaging: Tape and Reel
Type: AC DC Offline Switcher
Mounting Style: SMD
Frequency: 122kHz
Current - Output / Channel: 700mA
Internal Switch(s): Yes
Dimming: Triac
Categories: Integrated Circuits
Supplier Device Package: SO-8C
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 50V

Buy Now
LED Drivers - LNK454DG-TLTR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
LNK454DG-TLTR-ND
LED Drivers LNK454DG-TLTR-ND
LED Driver IC 1 Output AC DC Offline Switcher Triac Dimming 700mA SO-8C

LED Driver IC 1 Output AC DC Offline Switcher Triac Dimming 700mA SO-8C

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-LNK454DG-TL
LED Driver IC 137-LNK454DG-TL
LED Driver, Product overview: LNK454DG-TL from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK454DG-TL can be used for catalog matching and distributor lookup.

LED Driver, Product overview: LNK454DG-TL from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK454DG-TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Lighting Drivers 3 W (85-265 VAC) - 633-LNK454DG-TL - Utmel Electronic Limited
Hong Kong, China
LED Lighting Drivers 3 W (85-265 VAC)
633-LNK454DG-TL
LED Lighting Drivers 3 W (85-265 VAC) 633-LNK454DG-TL
LED Lighting Drivers 3 W (85-265 VAC)

LED Lighting Drivers 3 W (85-265 VAC)

Supplier's Site
PMIC - LED Drivers - LNK454DG-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LNK454DG-TL
PMIC - LED Drivers LNK454DG-TL
IC LED DRIVER OFFL DIM 8SOIC

IC LED DRIVER OFFL DIM 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LNK454DG-TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LNK454DG-TL
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LNK454DG-TL
IC LED DRV OFFL TRIAC SO-8C

IC LED DRV OFFL TRIAC SO-8C

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1202661-LNK454DG-TL LNK454DG-TLTR-ND 137-LNK454DG-TL 633-LNK454DG-TL LNK454DG-TL LNK454DG-TL
Product Name PMIC - PMIC - LED Drivers - LNK454DG-TL LED Drivers LED Driver IC LED Lighting Drivers 3 W (85-265 VAC) PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage ? to 50 volts ? to 50 volts
Output Current 700 milliamps 700 milliamps
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A6267KLPTR-T - 1011359-A6267KLPTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6.5 volts
Output Current 1000 milliamps
View Details
5 suppliers
PMIC - PMIC - LED Drivers - CY8CLEDAC01 - 867861-CY8CLEDAC01 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-SOIC-EP
View Details
2 suppliers
LED Drivers - 1727-NCR321PASXCT-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
7 suppliers