Manufacturer: Power Integrations
Win Source Part Number: 804969-LNK420EG
Packaging: Tube
Type: AC DC Offline Switcher
Mounting Style: Through Hole
Applications: Lighting
Frequency: 66kHz
Current - Output / Channel: 4.9A
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 36V
Supplier Device Package: eSIP-7C
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 725V
LED Driver, Product overview: LNK420EG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK420EG can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Flyback PWM Dimming 4.9A eSIP-7C
LED Lighting Drivers LED DRIVER
IC LED DRIVER OFFL DIM ESIP-7C
IC LED DRV OFFL PWM 4.9A ESIP-7C
LED DRIVER, 66KHZ, ESIP-7; Device Topology:Constant Current; Input Voltage Min:85V; Input Voltage Max:308V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:66kHz; No. of Outputs:1Outputs; IC Mounting:Through Hole RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 804969-LNK420EG | 137-LNK420EG | 596-LNK420EG-ND | LNK420EG | LNK420EG | LNK420EG | 15AJ6452 |
| Product Name | PMIC - PMIC - LED Drivers - LNK420EG | LED Driver IC | LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, 66Khz, Esip-7; Device Topology Power Integrations |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 1 # | ||||||
| Input Voltage | 36 to 725 volts | 36 to 725 volts | 85 to 308 volts |