Power Integrations, Inc. LED Driver IC LNK416EG

Description
LED Driver, Product overview: LNK416EG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK416EG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver, Product overview: LNK416EG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK416EG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-LNK416EG
LED Driver IC 137-LNK416EG
LED Driver, Product overview: LNK416EG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK416EG can be used for catalog matching and distributor lookup.

LED Driver, Product overview: LNK416EG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK416EG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 596-1403-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
596-1403-ND
LED Drivers 596-1403-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback PWM Dimming 1.5A eSIP-7C

LED Driver IC 1 Output AC DC Offline Switcher Flyback PWM Dimming 1.5A eSIP-7C

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LNK416EG - 206488-LNK416EG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LNK416EG
206488-LNK416EG
PMIC - PMIC - LED Drivers - LNK416EG 206488-LNK416EG
Manufacturer: Power Integrations Win Source Part Number: 206488-LNK416EG Packaging: Tube/Rail Type: AC DC Offline Switcher Applications: Lighting Mounting: Through Hole Frequency: 66kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7C Maximum Supply Voltage: 725V Operating Input Voltage(Min): 36V Channel Output Current: 1.5A Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 206488-LNK416EG
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: Through Hole
Frequency: 66kHz
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: eSIP-7C
Maximum Supply Voltage: 725V
Operating Input Voltage(Min): 36V
Channel Output Current: 1.5A
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LNK416EG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LNK416EG
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LNK416EG
IC LED DRV OFFL PWM 1.5A ESIP-7C

IC LED DRV OFFL PWM 1.5A ESIP-7C

Supplier's Site
PMIC - LED Drivers - LNK416EG - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LNK416EG
PMIC - LED Drivers LNK416EG
IC LED DRIVER OFFL DIM ESIP-7C

IC LED DRIVER OFFL DIM ESIP-7C

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-LNK416EG 596-1403-ND 206488-LNK416EG LNK416EG LNK416EG
Product Name LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - LNK416EG Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Number of Channels 1 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 36 to 725 volts 36 volts 36 to 725 volts
Output Current 1500 milliamps 1500 milliamps 1500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

30MA LED Driver IC - 137-AAT2862IMK-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Output Voltage 5.2 volts
Number of Channels 8 #
Package Type Reel - TR
View Details
3 suppliers