Power Integrations, Inc. LED Drivers LNK413EG

Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback PWM Dimming eSIP-7C
Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback PWM Dimming eSIP-7C
Datasheet
Datasheet Summary
Powered by GS/AI

The LNK413EG is part of the LinkSwitch-PH family of LED driver ICs designed for off-line applications. It features a single-stage power factor correction (PFC) and constant current control, which simplifies the design of LED drivers while enhancing efficiency, achieving over 90% in many cases. This device operates within a universal input voltage range of 85 to 265 VAC and is optimized for non-dimming applications, providing a maximum output power of 12 W. The LNK413EG integrates a high-voltage power FET and a PWM controller, eliminating the need for external components such as optocouplers and current sense resistors, which reduces the overall component count and complexity. It includes advanced protection features such as auto-restart for short-circuit protection, open circuit fault detection, and thermal shutdown with hysteresis. This IC is packaged in an eSIP-7F format, which is halogen-free and RoHS compliant, making it suitable for environmentally conscious designs. The LNK413EG is particularly well-suited for applications requiring reliable performance and long operational life, as it does not utilize electrolytic capacitors.

Datasheet Summary
Powered by GS/AI

The LNK413EG is part of the LinkSwitch-PH family of LED driver ICs designed for off-line applications. It features a single-stage power factor correction (PFC) and constant current control, which simplifies the design of LED drivers while enhancing efficiency, achieving over 90% in many cases. This device operates within a universal input voltage range of 85 to 265 VAC and is optimized for non-dimming applications, providing a maximum output power of 12 W. The LNK413EG integrates a high-voltage power FET and a PWM controller, eliminating the need for external components such as optocouplers and current sense resistors, which reduces the overall component count and complexity. It includes advanced protection features such as auto-restart for short-circuit protection, open circuit fault detection, and thermal shutdown with hysteresis. This IC is packaged in an eSIP-7F format, which is halogen-free and RoHS compliant, making it suitable for environmentally conscious designs. The LNK413EG is particularly well-suited for applications requiring reliable performance and long operational life, as it does not utilize electrolytic capacitors.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - LNK413EG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
LNK413EG
LED Drivers LNK413EG
LED Driver IC 1 Output AC DC Offline Switcher Flyback PWM Dimming eSIP-7C

LED Driver IC 1 Output AC DC Offline Switcher Flyback PWM Dimming eSIP-7C

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number LNK413EG
Product Name LED Drivers
Number of Outputs 1; 1
Output Configuration Inverting; Flyback
Switching Frequency 66 kHz
Unlock Full Specs
to access all available technical data

Similar Products

UC1710 Complementary High Current MOSFET Driver - 5962-0152001QPA - Texas Instruments
Specs
Output Configuration Inverting; Noninverting
Input Threshold CMOS
Output Current 6 amps
View Details
 - 74HC368PWJ - Rochester Electronics
Nexperia B.V.
Specs
Output Configuration Inverting
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details
Gate Driver IC - SI8230BD-AS3 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details