Power Integrations, Inc. PMIC - PMIC - LED Drivers - LNK410EG LNK410EG

Description
Manufacturer: Power Integrations Win Source Part Number: 1055976-LNK410EG Packaging: Tube/Rail Type: AC DC Offline Switcher Applications: Lighting Mounting: Through Hole Frequency: 66kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7C Maximum Supply Voltage: 725V Operating Input Voltage(Min): 36V Channel Output Current: 4.9A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1055976-LNK410EG Packaging: Tube/Rail Type: AC DC Offline Switcher Applications: Lighting Mounting: Through Hole Frequency: 66kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7C Maximum Supply Voltage: 725V Operating Input Voltage(Min): 36V Channel Output Current: 4.9A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LNK410EG - 1055976-LNK410EG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LNK410EG
1055976-LNK410EG
PMIC - PMIC - LED Drivers - LNK410EG 1055976-LNK410EG
Manufacturer: Power Integrations Win Source Part Number: 1055976-LNK410EG Packaging: Tube/Rail Type: AC DC Offline Switcher Applications: Lighting Mounting: Through Hole Frequency: 66kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7C Maximum Supply Voltage: 725V Operating Input Voltage(Min): 36V Channel Output Current: 4.9A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1055976-LNK410EG
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: Through Hole
Frequency: 66kHz
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: eSIP-7C
Maximum Supply Voltage: 725V
Operating Input Voltage(Min): 36V
Channel Output Current: 4.9A
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-LNK410EG
LED Driver IC 137-LNK410EG
LED Driver, Product overview: LNK410EG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK410EG can be used for catalog matching and distributor lookup.

LED Driver, Product overview: LNK410EG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK410EG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - LNK410EG-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
LNK410EG-ND
LED Drivers LNK410EG-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 4.9A eSIP-7C

LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 4.9A eSIP-7C

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
LNK410EG
LED Lighting Drivers LNK410EG
LED Lighting Drivers LED Driver

LED Lighting Drivers LED Driver

Buy Now Datasheet
PMIC - LED Drivers - LNK410EG - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LNK410EG
PMIC - LED Drivers LNK410EG
IC LED DRIVER OFFL DIM ESIP-7C

IC LED DRIVER OFFL DIM ESIP-7C

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LNK410EG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LNK410EG
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LNK410EG
IC LED DRVR OFFL TRIAC ESIP-7C

IC LED DRVR OFFL TRIAC ESIP-7C

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1055976-LNK410EG 137-LNK410EG LNK410EG-ND LNK410EG LNK410EG LNK410EG
Product Name PMIC - PMIC - LED Drivers - LNK410EG LED Driver IC LED Drivers LED Lighting Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 36 volts 36 to 725 volts 36 to 725 volts
Output Current 4900 milliamps 4900 milliamps 4900 milliamps
Package Type eSIP-7C
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - LED Drivers - 1022139-ILD4001E6327HTSA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type SC-74, SOT-457
View Details
5 suppliers
2.4 A Three-Channel Flash LED Driver with I<sup>2</sup>C Control Interface - SKY81298 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 to 5.5 volts
Output Voltage 5.5 volts
View Details
PMIC - LED Drivers - FAN73402MX - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Drivers - 285398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 50 watts
Features Outdoor Rated; RoHS Compliant
View Details