Power Integrations, Inc. Integrated Circuits (ICs) - PMIC - LED Drivers LNK403LG

Description
Win Source Part Number: 971872-LNK403LG Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: LinkSwitch®-PH Type: AC DC Offline Switcher Package: Tube Applications: Lighting Standard Package: 48 Frequency: 66kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Dimming: Triac Voltage - Supply (Min): 36V Voltage - Supply (Max): 725V Mounting Type: Through Hole Package / Case: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Supplier Device Package: eSIP-7F Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Base Product Number: LNK403
Request a Quote Datasheet
Description
Win Source Part Number: 971872-LNK403LG Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: LinkSwitch®-PH Type: AC DC Offline Switcher Package: Tube Applications: Lighting Standard Package: 48 Frequency: 66kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Dimming: Triac Voltage - Supply (Min): 36V Voltage - Supply (Max): 725V Mounting Type: Through Hole Package / Case: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Supplier Device Package: eSIP-7F Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Base Product Number: LNK403
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 971872-LNK403LG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
971872-LNK403LG
Integrated Circuits (ICs) - PMIC - LED Drivers 971872-LNK403LG
Win Source Part Number: 971872-LNK403LG Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: LinkSwitch®-PH Type: AC DC Offline Switcher Package: Tube Applications: Lighting Standard Package: 48 Frequency: 66kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Dimming: Triac Voltage - Supply (Min): 36V Voltage - Supply (Max): 725V Mounting Type: Through Hole Package / Case: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Supplier Device Package: eSIP-7F Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Base Product Number: LNK403

Win Source Part Number: 971872-LNK403LG
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: LinkSwitch®-PH
Type: AC DC Offline Switcher
Package: Tube
Applications: Lighting
Standard Package: 48
Frequency: 66kHz
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Dimming: Triac
Voltage - Supply (Min): 36V
Voltage - Supply (Max): 725V
Mounting Type: Through Hole
Package / Case: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Supplier Device Package: eSIP-7F
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Power Integrations
Base Product Number: LNK403

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-LNK403LG
LED Driver IC 137-LNK403LG
LED Driver, Product overview: LNK403LG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK403LG can be used for catalog matching and distributor lookup.

LED Driver, Product overview: LNK403LG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK403LG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - LNK403LG - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LNK403LG
PMIC - LED Drivers LNK403LG
IC LED DRIVER OFFL DIM ESIP-7F

IC LED DRIVER OFFL DIM ESIP-7F

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LNK403LG
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LNK403LG
IC LED DRIVER OFFL TRIAC ESIP-7F

IC LED DRIVER OFFL TRIAC ESIP-7F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 971872-LNK403LG 137-LNK403LG LNK403LG LNK403LG
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-APM80900KNBATR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 36 volts
Output Voltage 2.65 to 25 volts
View Details
2 suppliers
LED Drivers - 1766724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
LED Driver ICs, Ballast IC - ICB2FL03G - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 300 to 500 milliamps
Package Type PG-DSO-16
View Details
2 suppliers