IC OFFLINE SWITCH FLYBACK 8SO Product overview: LNK4024D-TL from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK4024D-TL can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH FLYBACK 8SO
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-LNK4024D-TL | LNK4024D-TL |
| Product Name | Power Management IC | AC DC Converters, Offline Switches |
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |
| Output Voltage | 5 volts | |
| IOUT | 2 amps | |
| fsw | 65 kHz | 65 kHz |