The LNK4023D-TL is a member of the LinkSwitch-4 family of integrated circuits designed to simplify low-power constant voltage/constant current adapter and charger designs by eliminating the need for an optocoupler and secondary control circuitry. It is packaged in an SO-8 surface-mount case and supports output power up to 8 W in open-frame designs at 50 °C ambient temperature. The device operates with a maximum switching frequency of 65 kHz, incorporates proprietary adaptive base drive technology for enhanced BJT performance, and includes features such as overvoltage protection, over-temperature protection, and active clamp. It meets DoE Level VI and CoC Tier 2 2016 efficiency standards, with no-load consumption below 30 mW at 230 VAC input. The part is halogen-free and RoHS compliant.
IC OFFLINE SWITCH FLYBACK 8SO Product overview: LNK4023D-TL from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK4023D-TL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-LNK4023D-TL |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 5 volts |
| IOUT | 2 amps |