The LNK3696P is a high-voltage off-line switcher IC integrating a 900 V power MOSFET and ON/OFF control circuitry for flyback converters in appliance, industrial, and metering applications. It is packaged in a PDIP-8C case and supports output power up to 11 W at 230 VAC input or 8 W at 85-484 VAC input. Features include built-in overvoltage, overcurrent, and over-temperature protection, frequency jittering for EMI reduction, and auto-restart for fault recovery. No-load consumption is less than 100 mW without a bias winding at 265 VAC. The device operates from the DRAIN pin, eliminating the need for a bias winding, and meets HV creepage requirements between DRAIN and all other pins.
IC OFFLINE SWITCH FLYBACK 8DIP Product overview: LNK3696P from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK3696P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-LNK3696P |
| Product Name | Power Management IC |
| Package Type | Other; Tube |