IC OFFLINE SWITCH FLYBACK 8DIP
Flyback DC/DC Controller, 6V, 0.33A, 265V AC In, DIP Product overview: LNK362PN from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 0.33A, 265V, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6V, 0.33A, 265V, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK362PN can be used for catalog matching and distributor lookup.
| ODG (Origin Data Global) | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | LNK362PN | 748-LNK362PN |
| Product Name | AC DC Converters, Offline Switches | 6V 0.33A 265V DIP Power Management IC |
| Package Type | DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads | Other; DIP |
| fsw | 132 kHz | |
| Duty Cycle | 60 | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |