IC OFFLINE SWITCH FLYBACK 8SO
Flyback DC/DC Controller, 6V, 330mA, 140kHz, SOIC Product overview: LNK362DN-TL from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 330mA, 140kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6V, 330mA, 140kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK362DN-TL can be used for catalog matching and distributor lookup.
| ODG (Origin Data Global) | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | LNK362DN-TL | 748-LNK362DN-TL |
| Product Name | AC DC Converters, Offline Switches | 6V 330mA 140kHz SOIC Power Management IC |
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads | Other; SOIC |
| fsw | 132 kHz | |
| Duty Cycle | 60 |