The LNK3604P is a high-voltage, integrated switcher IC for flyback converters in appliances, industrial systems, and metering. It features a 725 V MOSFET, ON/OFF control, and integrated protection including overvoltage, over-temperature, and short-circuit auto-restart. The device operates from the DRAIN pin, eliminating the need for a bias winding, and achieves no-load consumption under 100 mW at 265 VAC. Frequency jittering reduces EMI, and the PDIP-8C package enables single-sided PCB assembly with improved thermal performance. Peak output power is 9.2 W at 230 VAC±15%.
Buffer/Inverter Based Peripheral Driver, Product overview: LNK3604P from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK3604P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-LNK3604P |
| Product Name | Power Management IC |