The LNK3604D is a Flyback converter IC with an integrated 725 V power MOSFET, designed for low-power offline applications such as appliances and industrial systems. It features ON/OFF control for high efficiency across load ranges, automatic restart for fault protection, and frequency jittering to reduce EMI. The device supports no-load consumption below 100 mW at 265 VAC without a bias winding. Packaged in a SO-8C surface-mount format, it enables single-sided PCB assembly and requires minimal external components. Thermal shutdown occurs at 142 °C with 75 °C hysteresis, and current limit is selectable via the BYPASS pin capacitor value. Input overvoltage and output overvoltage protection are integrated.
IC OFFLINE SWITCH FLYBACK 8SO Product overview: LNK3604D-TL from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK3604D-TL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-LNK3604D-TL |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 5 volts |
| IOUT | 0.2570 amps |