Manufacturer: AMIS
Category: Discrete Semiconductor Products>Diodes>RF Diodes
Packaging: Bulk
Part Status: Obsolete
Output Isolation: Either
Voltage - Breakdown: 700V
Topology: Buck, Flyback
Duty Cycle: 75%
Frequency - Switching: 150kHz
| Win Source Electronics | |
|---|---|
| Product Category | RF Diodes |
| Product Name | Discrete Semiconductor Products - Diodes - RF Diodes |