Power Integrations, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches LNK3294P

Description
Manufacturer: Power Integrations Win Source Part Number: 1320704-LNK3294P Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 900V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 470 mV Duty Cycle: 68% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: EN, Soft Start Supplier Device Package: 8-PDIP-C Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 73 HTSUS: 8542.39.0001 Other Part Number: 596-1828 Base Product Number: LNK3294 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1320704-LNK3294P Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 900V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 470 mV Duty Cycle: 68% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: EN, Soft Start Supplier Device Package: 8-PDIP-C Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 73 HTSUS: 8542.39.0001 Other Part Number: 596-1828 Base Product Number: LNK3294 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320704-LNK3294P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1320704-LNK3294P
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1320704-LNK3294P
Manufacturer: Power Integrations Win Source Part Number: 1320704-LNK3294P Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 900V Topology: Buck, Buck-Boost, Flyback Voltage - Start Up: 470 mV Duty Cycle: 68% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: EN, Soft Start Supplier Device Package: 8-PDIP-C Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 73 HTSUS: 8542.39.0001 Other Part Number: 596-1828 Base Product Number: LNK3294 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Power Integrations
Win Source Part Number: 1320704-LNK3294P
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 900V
Topology: Buck, Buck-Boost, Flyback
Voltage - Start Up: 470 mV
Duty Cycle: 68%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: EN, Soft Start
Supplier Device Package: 8-PDIP-C
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 73
HTSUS: 8542.39.0001
Other Part Number: 596-1828
Base Product Number: LNK3294
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now
AC DC Converters, Offline Switches - LNK3294P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK3294P
AC DC Converters, Offline Switches LNK3294P
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz 8-PDIP-C

Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz 8-PDIP-C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK3294P - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK3294P
PMIC - AC DC Converters, Offline Switchers LNK3294P
IC OFFLINE SWITCH MULT TOP 8DIP

IC OFFLINE SWITCH MULT TOP 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1320704-LNK3294P LNK3294P LNK3294P
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5573N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - RMS to DC Converters - AD736JR - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Input Voltage 2.8 to ? volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3565PBKSA1 - 731288-ICE3A3565PBKSA1 - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 170 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
4 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details