The LNK3294P is a high-efficiency off-line switcher IC from the LinkSwitch-TN2 family, designed for non-isolated power supplies in applications such as smart LED drivers and industrial controls. It integrates a 900 V power MOSFET, oscillator, and protection circuitry including auto-restart, overvoltage, and over-temperature shutdown. The device operates at 66 kHz with frequency jittering to reduce EMI and supports buck, buck-boost, and flyback topologies. It is packaged in a PDIP-8C case and provides 120 mA continuous output current in MDCM and 170 mA in CCM under 85-265 VAC input. Standby consumption is less than 100 μA, with no-load power under 30 mW when using external bias. The BYPASS pin allows selection of current limit via capacitor value, and enhanced creepage improves field reliability.
IC OFFLINE SWITCH MULT TOP 8DIP Product overview: LNK3294P from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK3294P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-LNK3294P |
| Product Name | Power Management IC |
| Package Type | Other; Tube |
| Output Voltage | 5 volts |
| IOUT | 1.20E-4 amps |