Win Source Part Number: 1372598-LNK3294G-TL
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: Power Integrations
Series: LinkSwitch®-TN2
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SMD (7 Leads), Gull Wing
Supplier Device Package: SMD-8C
Base Product Number: LNK3294
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Control Features: EN, Soft Start
Topology: Buck, Buck-Boost, Flyback
Internal Switch(s): Yes
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit
Frequency - Switching: 66kHz
Output Isolation: Non-Isolated
Voltage - Breakdown: 900V
Voltage - Start Up: 470 mV
Duty Cycle: 68%
IC OFFLINE SWITCH MULT TOP 8SMD
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8C
900V 66kHz SMD-7P AC-DC Controllers & Regulators ROHS
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies |
| Product Number | 1372598-LNK3294G-TL | LNK3294G-TL | LNK3294G-TL | LNK3294G-TL |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | Power Supply Chip >> AC-DC Controllers & Regulators |
| Package Type | Other; Tape & Reel | Other; 8-SMD (7 Leads), Gull Wing |