Power Integrations, Inc. Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches LNK3207D-TL

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Power Integrations Category: Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches Series: LinkSwitch®-TN2 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Buck, Buck-Boost, Flyback
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Power Integrations Category: Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches Series: LinkSwitch®-TN2 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Buck, Buck-Boost, Flyback
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches
Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches
Alternative Parts (Cross-Reference): Cross Manufacturer: Power Integrations Category: Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches Series: LinkSwitch®-TN2 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Buck, Buck-Boost, Flyback

Alternative Parts (Cross-Reference): Cross
Manufacturer: Power Integrations
Category: Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches
Series: LinkSwitch®-TN2
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Buck, Buck-Boost, Flyback

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK3207D-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK3207D-TL
PMIC - AC DC Converters, Offline Switchers LNK3207D-TL
IC OFFLINE SWITCH MULT TOP 8SO

IC OFFLINE SWITCH MULT TOP 8SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK3207D-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK3207D-TL
AC DC Converters, Offline Switches LNK3207D-TL
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SO-8C

Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SO-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number LNK3207D-TL LNK3207D-TL
Product Name Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; Tape & Reel (TR) Cut Tape (CT) Digi-Reel® SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A70N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details